Capital Lighting, Inc. JRL-7785 Lamps-Table Lamps 482139

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Sepia Hand Painted Product Name: Brass Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Sepia Hand Painted Product Name: Brass Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7785 Lamps-Table Lamps - 482139 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7785 Lamps-Table Lamps
482139
JRL-7785 Lamps-Table Lamps 482139
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Sepia Hand Painted Product Name: Brass Linen Shade

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Sepia Hand Painted
Product Name: Brass Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482139
Product Name JRL-7785 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details