Capital Lighting, Inc. JRL-7811 Lamps-Table Lamps 482138

Description
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Wood Product Name: Oyster Shade
Description
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Wood Product Name: Oyster Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7811 Lamps-Table Lamps - 482138 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7811 Lamps-Table Lamps
482138
JRL-7811 Lamps-Table Lamps 482138
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Wood Product Name: Oyster Shade

PRODUCT DETAILS / SPECS
Height: 42.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Weathered Wood
Product Name: Oyster Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482138
Product Name JRL-7811 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details