Capital Lighting, Inc. JRL-7787 Lamps-Table Lamps 482137

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7787 Lamps-Table Lamps - 482137 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7787 Lamps-Table Lamps
482137
JRL-7787 Lamps-Table Lamps 482137
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Beige Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482137
Product Name JRL-7787 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details