Capital Lighting, Inc. JRL-7798 Lamps-Table Lamps 482133

Description
PRODUCT DETAILS / SPECS Height: 41.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Rose Gold and Pewter Product Name: Bronze Shade
Description
PRODUCT DETAILS / SPECS Height: 41.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Rose Gold and Pewter Product Name: Bronze Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7798 Lamps-Table Lamps - 482133 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7798 Lamps-Table Lamps
482133
JRL-7798 Lamps-Table Lamps 482133
PRODUCT DETAILS / SPECS Height: 41.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Rose Gold and Pewter Product Name: Bronze Shade

PRODUCT DETAILS / SPECS
Height: 41.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Rose Gold and Pewter
Product Name: Bronze Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482133
Product Name JRL-7798 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details