Capital Lighting, Inc. JRL-7881 Lamps-Table Lamps 482123

Description
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Carved Product Name: Hand Painted Shade
Description
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Carved Product Name: Hand Painted Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7881 Lamps-Table Lamps - 482123 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7881 Lamps-Table Lamps
482123
JRL-7881 Lamps-Table Lamps 482123
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Carved Product Name: Hand Painted Shade

PRODUCT DETAILS / SPECS
Height: 39.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hand Carved
Product Name: Hand Painted Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482123
Product Name JRL-7881 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details