Capital Lighting, Inc. JRL-7833 Lamps-Table Lamps 482113

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Giltwood with Floral Product Name: Cloud Cream Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Giltwood with Floral Product Name: Cloud Cream Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7833 Lamps-Table Lamps - 482113 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7833 Lamps-Table Lamps
482113
JRL-7833 Lamps-Table Lamps 482113
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Giltwood with Floral Product Name: Cloud Cream Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Giltwood with Floral
Product Name: Cloud Cream Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482113
Product Name JRL-7833 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details