Capital Lighting, Inc. JRL-7861 Lamps-Table Lamps 482109

Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Product Name: French Beige
Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Product Name: French Beige

Suppliers

Company
Product
Description
Supplier Links
JRL-7861 Lamps-Table Lamps - 482109 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7861 Lamps-Table Lamps
482109
JRL-7861 Lamps-Table Lamps 482109
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Product Name: French Beige

PRODUCT DETAILS / SPECS
Height: 33.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Product Name: French Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482109
Product Name JRL-7861 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details