Capital Lighting, Inc. JRL-7873 Lamps-Table Lamps 482108

Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Product Name: Misty Green Shade
Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Product Name: Misty Green Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7873 Lamps-Table Lamps - 482108 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7873 Lamps-Table Lamps
482108
JRL-7873 Lamps-Table Lamps 482108
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Product Name: Misty Green Shade

PRODUCT DETAILS / SPECS
Height: 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Crystal
Product Name: Misty Green Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482108
Product Name JRL-7873 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details