Capital Lighting, Inc. JRL-7866 Lamps-Table Lamps 482103

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Light Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Light Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7866 Lamps-Table Lamps - 482103 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7866 Lamps-Table Lamps
482103
JRL-7866 Lamps-Table Lamps 482103
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Light Gold Shade

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Light Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482103
Product Name JRL-7866 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details