Capital Lighting, Inc. JRL-7871 Lamps-Table Lamps 482102

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Doore Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Doore Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7871 Lamps-Table Lamps - 482102 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7871 Lamps-Table Lamps
482102
JRL-7871 Lamps-Table Lamps 482102
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Doore Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze Doore
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482102
Product Name JRL-7871 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details