Capital Lighting, Inc. JRL-7867 Lamps-Floor Lamps 482101

Description
PRODUCT DETAILS / SPECS Height: 70.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Water Gilded Product Name: Umber Shade
Description
PRODUCT DETAILS / SPECS Height: 70.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Water Gilded Product Name: Umber Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7867 Lamps-Floor Lamps - 482101 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7867 Lamps-Floor Lamps
482101
JRL-7867 Lamps-Floor Lamps 482101
PRODUCT DETAILS / SPECS Height: 70.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Water Gilded Product Name: Umber Shade

PRODUCT DETAILS / SPECS
Height: 70.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Water Gilded
Product Name: Umber Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482101
Product Name JRL-7867 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details