Capital Lighting, Inc. JRL-7921 Lamps-Table Lamps 482099

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rustic Red and Gold Product Name: Hand Painted Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rustic Red and Gold Product Name: Hand Painted Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7921 Lamps-Table Lamps - 482099 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7921 Lamps-Table Lamps
482099
JRL-7921 Lamps-Table Lamps 482099
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rustic Red and Gold Product Name: Hand Painted Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rustic Red and Gold
Product Name: Hand Painted Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482099
Product Name JRL-7921 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details