Capital Lighting, Inc. JRL-8114 Lamps-Table Lamps 482089

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon nad Ochre with Red Product Name: Beige
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon nad Ochre with Red Product Name: Beige

Suppliers

Company
Product
Description
Supplier Links
JRL-8114 Lamps-Table Lamps - 482089 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8114 Lamps-Table Lamps
482089
JRL-8114 Lamps-Table Lamps 482089
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon nad Ochre with Red Product Name: Beige

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Celadon nad Ochre with Red
Product Name: Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482089
Product Name JRL-8114 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details