Capital Lighting, Inc. JRL-8133 Lamps-Table Lamps 482088

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Italian Painted Product Name: Hand Painted Cream Shade
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Italian Painted Product Name: Hand Painted Cream Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8133 Lamps-Table Lamps - 482088 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8133 Lamps-Table Lamps
482088
JRL-8133 Lamps-Table Lamps 482088
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Italian Painted Product Name: Hand Painted Cream Shade

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Italian Painted
Product Name: Hand Painted Cream Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482088
Product Name JRL-8133 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details