Capital Lighting, Inc. JRL-8121 Lamps-Table Lamps 482086

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ocean Bottom Glazed Product Name: Parchment Pleated Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ocean Bottom Glazed Product Name: Parchment Pleated Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8121 Lamps-Table Lamps - 482086 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8121 Lamps-Table Lamps
482086
JRL-8121 Lamps-Table Lamps 482086
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ocean Bottom Glazed Product Name: Parchment Pleated Linen Shade

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ocean Bottom Glazed
Product Name: Parchment Pleated Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482086
Product Name JRL-8121 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details