Capital Lighting, Inc. JRL-8120 Lamps-Table Lamps 482084

Description
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnished Copper Product Name: Dark Beige
Description
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnished Copper Product Name: Dark Beige

Suppliers

Company
Product
Description
Supplier Links
JRL-8120 Lamps-Table Lamps - 482084 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8120 Lamps-Table Lamps
482084
JRL-8120 Lamps-Table Lamps 482084
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnished Copper Product Name: Dark Beige

PRODUCT DETAILS / SPECS
Height: 42.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Burnished Copper
Product Name: Dark Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482084
Product Name JRL-8120 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details