Capital Lighting, Inc. JRL-7953S3 Lamps-Table Lamps 482070

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Blown Glass and Nickel Product Name: Nickel Plated Shade
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Blown Glass and Nickel Product Name: Nickel Plated Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7953S3 Lamps-Table Lamps - 482070 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7953S3 Lamps-Table Lamps
482070
JRL-7953S3 Lamps-Table Lamps 482070
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Blown Glass and Nickel Product Name: Nickel Plated Shade

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Blown Glass and Nickel
Product Name: Nickel Plated Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482070
Product Name JRL-7953S3 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details