Capital Lighting, Inc. JRL-7989 Lamps-Table Lamps 482066

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antiqued Glass Product Name: Gold Glass
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antiqued Glass Product Name: Gold Glass

Suppliers

Company
Product
Description
Supplier Links
JRL-7989 Lamps-Table Lamps - 482066 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7989 Lamps-Table Lamps
482066
JRL-7989 Lamps-Table Lamps 482066
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antiqued Glass Product Name: Gold Glass

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antiqued Glass
Product Name: Gold Glass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482066
Product Name JRL-7989 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details