Capital Lighting, Inc. JRL-7999 Lamps-Table Lamps 482065

Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Gilded Product Name: Hand Painted On Metallic French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Gilded Product Name: Hand Painted On Metallic French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7999 Lamps-Table Lamps - 482065 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7999 Lamps-Table Lamps
482065
JRL-7999 Lamps-Table Lamps 482065
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Gilded Product Name: Hand Painted On Metallic French Beige Shade

PRODUCT DETAILS / SPECS
Height: 35.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tuscan Gilded
Product Name: Hand Painted On Metallic French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482065
Product Name JRL-7999 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details