Capital Lighting, Inc. JRL-7990 Lamps-Table Lamps 482063

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Silver Leaf Product Name: Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Silver Leaf Product Name: Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7990 Lamps-Table Lamps - 482063 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7990 Lamps-Table Lamps
482063
JRL-7990 Lamps-Table Lamps 482063
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Silver Leaf Product Name: Gold Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Aged Silver Leaf
Product Name: Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482063
Product Name JRL-7990 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details