Capital Lighting, Inc. JRL-7997 Lamps-Table Lamps 482062

Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Red Crusted Product Name: Red
Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Red Crusted Product Name: Red

Suppliers

Company
Product
Description
Supplier Links
JRL-7997 Lamps-Table Lamps - 482062 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7997 Lamps-Table Lamps
482062
JRL-7997 Lamps-Table Lamps 482062
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Red Crusted Product Name: Red

PRODUCT DETAILS / SPECS
Height: 38.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Red Crusted
Product Name: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482062
Product Name JRL-7997 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details