Capital Lighting, Inc. JRL-7996 Lamps-Table Lamps 482060

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Fluted Gold Leaf Product Name: Beige
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Fluted Gold Leaf Product Name: Beige

Suppliers

Company
Product
Description
Supplier Links
JRL-7996 Lamps-Table Lamps - 482060 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7996 Lamps-Table Lamps
482060
JRL-7996 Lamps-Table Lamps 482060
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Fluted Gold Leaf Product Name: Beige

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Fluted Gold Leaf
Product Name: Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482060
Product Name JRL-7996 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details