Capital Lighting, Inc. JRL-7978 Lamps-Floor Lamps 482045

Description
PRODUCT DETAILS / SPECS Height: 66.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hair On Hide Shade
Description
PRODUCT DETAILS / SPECS Height: 66.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hair On Hide Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7978 Lamps-Floor Lamps - 482045 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7978 Lamps-Floor Lamps
482045
JRL-7978 Lamps-Floor Lamps 482045
PRODUCT DETAILS / SPECS Height: 66.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hair On Hide Shade

PRODUCT DETAILS / SPECS
Height: 66.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Hair On Hide Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482045
Product Name JRL-7978 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details