Capital Lighting, Inc. JRL-7970 Lamps-Table Lamps 482043

Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Toile Product Name: Black Shade
Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Toile Product Name: Black Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7970 Lamps-Table Lamps - 482043 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7970 Lamps-Table Lamps
482043
JRL-7970 Lamps-Table Lamps 482043
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Toile Product Name: Black Shade

PRODUCT DETAILS / SPECS
Height: 32.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black Toile
Product Name: Black Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482043
Product Name JRL-7970 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details