Capital Lighting, Inc. JRL-8016 Lamps-Table Lamps 482038

Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Painted Tuscan Product Name: Metallic Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Painted Tuscan Product Name: Metallic Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8016 Lamps-Table Lamps - 482038 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8016 Lamps-Table Lamps
482038
JRL-8016 Lamps-Table Lamps 482038
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Painted Tuscan Product Name: Metallic Gold Shade

PRODUCT DETAILS / SPECS
Height: 37.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hand Painted Tuscan
Product Name: Metallic Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482038
Product Name JRL-8016 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details