Capital Lighting, Inc. JRL-8014 Lamps-Table Lamps 482032

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cognac Product Name: Hand Painted On French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cognac Product Name: Hand Painted On French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8014 Lamps-Table Lamps - 482032 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8014 Lamps-Table Lamps
482032
JRL-8014 Lamps-Table Lamps 482032
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cognac Product Name: Hand Painted On French Beige Shade

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cognac
Product Name: Hand Painted On French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482032
Product Name JRL-8014 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details