Capital Lighting, Inc. JRL-8013 Lamps-Table Lamps 482030

Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Product Name: Light Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Product Name: Light Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8013 Lamps-Table Lamps - 482030 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8013 Lamps-Table Lamps
482030
JRL-8013 Lamps-Table Lamps 482030
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Product Name: Light Gold Shade

PRODUCT DETAILS / SPECS
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Crystal
Product Name: Light Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482030
Product Name JRL-8013 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details