Capital Lighting, Inc. JRL-8064 Lamps-Table Lamps 482027

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black Paper Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black Paper Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8064 Lamps-Table Lamps - 482027 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8064 Lamps-Table Lamps
482027
JRL-8064 Lamps-Table Lamps 482027
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black Paper Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Black Paper Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482027
Product Name JRL-8064 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details