Capital Lighting, Inc. JRL-8071 Lamps-Table Lamps 482022

Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Olive Product Name: Pleated Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Olive Product Name: Pleated Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8071 Lamps-Table Lamps - 482022 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8071 Lamps-Table Lamps
482022
JRL-8071 Lamps-Table Lamps 482022
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Olive Product Name: Pleated Gold Shade

PRODUCT DETAILS / SPECS
Height: 33.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Olive
Product Name: Pleated Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482022
Product Name JRL-8071 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details