Capital Lighting, Inc. JRL-8026 Lamps-Table Lamps 482013

Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hand Finish On Fabric Shade
Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hand Finish On Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8026 Lamps-Table Lamps - 482013 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8026 Lamps-Table Lamps
482013
JRL-8026 Lamps-Table Lamps 482013
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hand Finish On Fabric Shade

PRODUCT DETAILS / SPECS
Height: 38.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Hand Finish On Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482013
Product Name JRL-8026 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details