Capital Lighting, Inc. UT6126K Lamps-Table Lamps 481059

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 27 Product Name: Two Light Table Lamp UPC: 611728149645 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 27 Product Name: Two Light Table Lamp UPC: 611728149645 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UT6126K Lamps-Table Lamps - 481059 - Capital Lighting, Inc.
Columbus, OH, USA
UT6126K Lamps-Table Lamps
481059
UT6126K Lamps-Table Lamps 481059
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 27 Product Name: Two Light Table Lamp UPC: 611728149645 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mystic Black
Weight: 27
Product Name: Two Light Table Lamp
UPC: 611728149645
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 481059
Product Name UT6126K Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details