Capital Lighting, Inc. NX615FVA Lamps-Floor Lamps 481045

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 30 Product Name: Two Light Floor Lamp UPC: 611728149775 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 30 Product Name: Two Light Floor Lamp UPC: 611728149775 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NX615FVA Lamps-Floor Lamps - 481045 - Capital Lighting, Inc.
Columbus, OH, USA
NX615FVA Lamps-Floor Lamps
481045
NX615FVA Lamps-Floor Lamps 481045
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 30 Product Name: Two Light Floor Lamp UPC: 611728149775 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Valiant Bronze
Weight: 30
Product Name: Two Light Floor Lamp
UPC: 611728149775
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 481045
Product Name NX615FVA Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details