Capital Lighting, Inc. D1491 Lamps-Table Lamps 480783

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Plating And Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119005270 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Plating And Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119005270 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1491 Lamps-Table Lamps - 480783 - Capital Lighting, Inc.
Columbus, OH, USA
D1491 Lamps-Table Lamps
480783
D1491 Lamps-Table Lamps 480783
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Plating And Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119005270 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Silver Plating And Bronze
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119005270
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480783
Product Name D1491 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details