Capital Lighting, Inc. D1492 Lamps-Table Lamps 480781

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Mirror Weight: 6 Product Name: One Light Table Lamp UPC: 748119005287 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Mirror Weight: 6 Product Name: One Light Table Lamp UPC: 748119005287 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1492 Lamps-Table Lamps - 480781 - Capital Lighting, Inc.
Columbus, OH, USA
D1492 Lamps-Table Lamps
480781
D1492 Lamps-Table Lamps 480781
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Mirror Weight: 6 Product Name: One Light Table Lamp UPC: 748119005287 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 22.00
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Mirror
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119005287
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480781
Product Name D1492 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details