Capital Lighting, Inc. D1410 Lamps-Table Lamps 480764

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 9 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Chrome And Black Granite Weight: 13.5 Product Name: One Light Table Lamp UPC: 748119004600 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 9 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Chrome And Black Granite Weight: 13.5 Product Name: One Light Table Lamp UPC: 748119004600 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1410 Lamps-Table Lamps - 480764 - Capital Lighting, Inc.
Columbus, OH, USA
D1410 Lamps-Table Lamps
480764
D1410 Lamps-Table Lamps 480764
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 9 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Chrome And Black Granite Weight: 13.5 Product Name: One Light Table Lamp UPC: 748119004600 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Extension: 9
Bulb
Type: 1
Qty: 1
Wattage: 75
Finish: Chrome And Black Granite
Weight: 13.5
Product Name: One Light Table Lamp
UPC: 748119004600
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480764
Product Name D1410 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details