Capital Lighting, Inc. D1480 Lamps-Table Lamps 480756

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clear Crystal And Chrome Weight: 14.5 Product Name: One Light Table Lamp UPC: 748119012308 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clear Crystal And Chrome Weight: 14.5 Product Name: One Light Table Lamp UPC: 748119012308 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1480 Lamps-Table Lamps - 480756 - Capital Lighting, Inc.
Columbus, OH, USA
D1480 Lamps-Table Lamps
480756
D1480 Lamps-Table Lamps 480756
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clear Crystal And Chrome Weight: 14.5 Product Name: One Light Table Lamp UPC: 748119012308 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 29.50
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Clear Crystal And Chrome
Weight: 14.5
Product Name: One Light Table Lamp
UPC: 748119012308
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480756
Product Name D1480 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details