Capital Lighting, Inc. D1481 Lamps-Table Lamps 480753

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 8.25 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Clear Crystal And Chrome Weight: 7.2 Product Name: One Light Table Lamp UPC: 748119012322 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 8.25 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Clear Crystal And Chrome Weight: 7.2 Product Name: One Light Table Lamp UPC: 748119012322 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1481 Lamps-Table Lamps - 480753 - Capital Lighting, Inc.
Columbus, OH, USA
D1481 Lamps-Table Lamps
480753
D1481 Lamps-Table Lamps 480753
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 8.25 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Clear Crystal And Chrome Weight: 7.2 Product Name: One Light Table Lamp UPC: 748119012322 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Extension: 8.25
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Clear Crystal And Chrome
Weight: 7.2
Product Name: One Light Table Lamp
UPC: 748119012322
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480753
Product Name D1481 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details