Capital Lighting, Inc. D1405 Lamps-Table Lamps 480742

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: 2 Qty: 2 Wattage: 40 Finish: Chrome Weight: 9.5 Product Name: Two Light Table Lamp UPC: 748119004556 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: 2 Qty: 2 Wattage: 40 Finish: Chrome Weight: 9.5 Product Name: Two Light Table Lamp UPC: 748119004556 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1405 Lamps-Table Lamps - 480742 - Capital Lighting, Inc.
Columbus, OH, USA
D1405 Lamps-Table Lamps
480742
D1405 Lamps-Table Lamps 480742
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: 2 Qty: 2 Wattage: 40 Finish: Chrome Weight: 9.5 Product Name: Two Light Table Lamp UPC: 748119004556 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.50
Bulb
Type: 2
Qty: 2
Wattage: 40
Finish: Chrome
Weight: 9.5
Product Name: Two Light Table Lamp
UPC: 748119004556
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480742
Product Name D1405 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details