Capital Lighting, Inc. D1472 Lamps-Table Lamps 480728

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119005102 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119005102 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1472 Lamps-Table Lamps - 480728 - Capital Lighting, Inc.
Columbus, OH, USA
D1472 Lamps-Table Lamps
480728
D1472 Lamps-Table Lamps 480728
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119005102 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 11
Product Name: One Light Table Lamp
UPC: 748119005102
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480728
Product Name D1472 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details