Capital Lighting, Inc. D1471 Lamps-Table Lamps 480725

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clement Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119012193 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clement Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119012193 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1471 Lamps-Table Lamps - 480725 - Capital Lighting, Inc.
Columbus, OH, USA
D1471 Lamps-Table Lamps
480725
D1471 Lamps-Table Lamps 480725
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clement Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119012193 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Clement Silver
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119012193
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480725
Product Name D1471 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details