Capital Lighting, Inc. D1447 Lamps-Table Lamps 480707

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Alisa Silver Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119004907 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Alisa Silver Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119004907 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1447 Lamps-Table Lamps - 480707 - Capital Lighting, Inc.
Columbus, OH, USA
D1447 Lamps-Table Lamps
480707
D1447 Lamps-Table Lamps 480707
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Alisa Silver Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119004907 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.00
Bulb
Type: 1
Qty: 1
Wattage: 75
Finish: Alisa Silver
Weight: 3.5
Product Name: One Light Table Lamp
UPC: 748119004907
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480707
Product Name D1447 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details