Capital Lighting, Inc. D1455 Lamps-Table Lamps 480702

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black And Handpaint Weight: 7 Product Name: One Light Table Lamp UPC: 748119020259 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black And Handpaint Weight: 7 Product Name: One Light Table Lamp UPC: 748119020259 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1455 Lamps-Table Lamps - 480702 - Capital Lighting, Inc.
Columbus, OH, USA
D1455 Lamps-Table Lamps
480702
D1455 Lamps-Table Lamps 480702
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black And Handpaint Weight: 7 Product Name: One Light Table Lamp UPC: 748119020259 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.50
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Black And Handpaint
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119020259
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480702
Product Name D1455 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details