Capital Lighting, Inc. D1596 Lamps-Table Lamps 480478

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome And Mirror Weight: 9 Product Name: One Light Table Lamp UPC: 748119005607 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome And Mirror Weight: 9 Product Name: One Light Table Lamp UPC: 748119005607 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1596 Lamps-Table Lamps - 480478 - Capital Lighting, Inc.
Columbus, OH, USA
D1596 Lamps-Table Lamps
480478
D1596 Lamps-Table Lamps 480478
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome And Mirror Weight: 9 Product Name: One Light Table Lamp UPC: 748119005607 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome And Mirror
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119005607
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480478
Product Name D1596 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details