Capital Lighting, Inc. D1517 Lamps-Table Lamps 480474

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119005515 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119005515 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1517 Lamps-Table Lamps - 480474 - Capital Lighting, Inc.
Columbus, OH, USA
D1517 Lamps-Table Lamps
480474
D1517 Lamps-Table Lamps 480474
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119005515 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 30.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 4.5
Product Name: One Light Table Lamp
UPC: 748119005515
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480474
Product Name D1517 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details