Capital Lighting, Inc. D1619 Lamps-Table Lamps 480468

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 6 Product Name: One Light Table Lamp UPC: 748119021317 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 6 Product Name: One Light Table Lamp UPC: 748119021317 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1619 Lamps-Table Lamps - 480468 - Capital Lighting, Inc.
Columbus, OH, USA
D1619 Lamps-Table Lamps
480468
D1619 Lamps-Table Lamps 480468
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 6 Product Name: One Light Table Lamp UPC: 748119021317 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119021317
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480468
Product Name D1619 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details