Capital Lighting, Inc. D1610 Lamps-Table Lamps 480466

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Vivi Green And Polished Nickel Weight: 2.8 Product Name: One Light Table Lamp UPC: 748119005744 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Vivi Green And Polished Nickel Weight: 2.8 Product Name: One Light Table Lamp UPC: 748119005744 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1610 Lamps-Table Lamps - 480466 - Capital Lighting, Inc.
Columbus, OH, USA
D1610 Lamps-Table Lamps
480466
D1610 Lamps-Table Lamps 480466
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Vivi Green And Polished Nickel Weight: 2.8 Product Name: One Light Table Lamp UPC: 748119005744 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Vivi Green And Polished Nickel
Weight: 2.8
Product Name: One Light Table Lamp
UPC: 748119005744
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480466
Product Name D1610 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details