Capital Lighting, Inc. D1618 Lamps-Table Lamps 480465

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119005799 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119005799 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1618 Lamps-Table Lamps - 480465 - Capital Lighting, Inc.
Columbus, OH, USA
D1618 Lamps-Table Lamps
480465
D1618 Lamps-Table Lamps 480465
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119005799 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Black Chrome
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119005799
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480465
Product Name D1618 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details