Capital Lighting, Inc. D1611 Lamps-Table Lamps 480463

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Vivi Green And Polished Nickel Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119005751 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Vivi Green And Polished Nickel Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119005751 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1611 Lamps-Table Lamps - 480463 - Capital Lighting, Inc.
Columbus, OH, USA
D1611 Lamps-Table Lamps
480463
D1611 Lamps-Table Lamps 480463
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Vivi Green And Polished Nickel Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119005751 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Vivi Green And Polished Nickel
Weight: 4.5
Product Name: One Light Table Lamp
UPC: 748119005751
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480463
Product Name D1611 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details