Capital Lighting, Inc. D1617 Lamps-Table Lamps 480462

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome And Black Chrome Weight: 6.38 Product Name: One Light Table Lamp UPC: 748119005782 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome And Black Chrome Weight: 6.38 Product Name: One Light Table Lamp UPC: 748119005782 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1617 Lamps-Table Lamps - 480462 - Capital Lighting, Inc.
Columbus, OH, USA
D1617 Lamps-Table Lamps
480462
D1617 Lamps-Table Lamps 480462
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome And Black Chrome Weight: 6.38 Product Name: One Light Table Lamp UPC: 748119005782 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome And Black Chrome
Weight: 6.38
Product Name: One Light Table Lamp
UPC: 748119005782
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480462
Product Name D1617 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details