Capital Lighting, Inc. D1615 Lamps-Table Lamps 480460

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119005775 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119005775 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1615 Lamps-Table Lamps - 480460 - Capital Lighting, Inc.
Columbus, OH, USA
D1615 Lamps-Table Lamps
480460
D1615 Lamps-Table Lamps 480460
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 11 Product Name: One Light Table Lamp UPC: 748119005775 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 11
Product Name: One Light Table Lamp
UPC: 748119005775
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480460
Product Name D1615 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details